ABB AB Electronic Surplus - HC004A0A1-SZ HC004A0A1-SZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1178798-HC004A0A1-SZ Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 88% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 18-SMD Module, 6 Leads Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Power (W): 20W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1178798-HC004A0A1-SZ Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 88% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 18-SMD Module, 6 Leads Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Power (W): 20W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - HC004A0A1-SZ
1178798-HC004A0A1-SZ
Electronic Surplus - HC004A0A1-SZ 1178798-HC004A0A1-SZ
Manufacturer: ABB Embedded Power Win Source Part Number: 1178798-HC004A0A1-SZ Packaging: Tray Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 88% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 18-SMD Module, 6 Leads Current - Output (Maximum): 4A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Power (W): 20W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1178798-HC004A0A1-SZ
Packaging: Tray
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Voltage - Output 1: 5V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 18-SMD Module, 6 Leads
Current - Output (Maximum): 4A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Power (W): 20W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 1.86" L x 1.16" W x 0.34" H (47.2mm x 29.5mm x 8.5mm)

Buy Now
DC DC Converters - 555-1179-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1179-ND
DC DC Converters 555-1179-ND
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - HC004A0A1-SZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
HC004A0A1-SZ
Power Supplies - Board Mount - DC DC Converters HC004A0A1-SZ
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1178798-HC004A0A1-SZ 555-1179-ND HC004A0A1-SZ
Product Name Electronic Surplus - HC004A0A1-SZ DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details