ABB AB Reducer HB383CN56C

Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, QUANTIS, 52.86:1, 1750 INPUT RPM, 1.12 INPUT HP, B3 MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, QUANTIS, 52.86:1, 1750 INPUT RPM, 1.12 INPUT HP, B3 MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 150225080 - Radwell International
Willingboro, NJ, United States
Reducer
150225080
Reducer 150225080
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, QUANTIS, 52.86:1, 1750 INPUT RPM, 1.12 INPUT HP, B3 MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER, QUANTIS, 52.86:1, 1750 INPUT RPM, 1.12 INPUT HP, B3 MOUNTING POSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 150225080
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-18.6 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 18.6 (X : 1)
View Details
GB36 15:1 Spur / 7:1 Worm Composite - GB36-15S7W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details