ABB AB POWER SUPPLIES, INTERNATIONAL LINEARS, DUAL OUTPUT, ROHS COMPLIANT HAD15-0.4-AG

Description
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V
Description
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLIES, INTERNATIONAL LINEARS, DUAL OUTPUT, ROHS COMPLIANT - 70006004 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLIES, INTERNATIONAL LINEARS, DUAL OUTPUT, ROHS COMPLIANT
70006004
POWER SUPPLIES, INTERNATIONAL LINEARS, DUAL OUTPUT, ROHS COMPLIANT 70006004
Description Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD). Features RoHS Compatible for All Six Substances Worldwide AC Input Capabilities: 100/120/220/230/240 VAC ±0.05% Output Regulation Low Output Ripple UL, CSA, and TUV Approvals Mean Time Before Failure (MTBF) in Excess of 300,000 Hours CE marked to Low Voltage Directive 100% Burn-In 2 Year Warranty Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V

Description
Power-One produces the industry's broadest selection of Linear power supplies with output voltages from 5 volts through 250 volts. Rugged technology and proven design merge to create quiet, highly-regulated, dependable DC power. The Linear power supplies are approved to domestic and international regulatory standards, and are CE Marked to the Low Voltage Directive (LVD).
Features

  • RoHS Compatible for All Six Substances
  • Worldwide AC Input Capabilities: 100/120/220/230/240 VAC
  • ±0.05% Output Regulation
  • Low Output Ripple
  • UL, CSA, and TUV Approvals
  • Mean Time Before Failure (MTBF) in Excess of 300,000 Hours
  • CE marked to Low Voltage Directive
  • 100% Burn-In
  • 2 Year Warranty
  • Overvoltage Protection (OVP) Standard on 5 V Single Outputs, Optional for Other Outputs Under 48 V
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006004
Product Name POWER SUPPLIES, INTERNATIONAL LINEARS, DUAL OUTPUT, ROHS COMPLIANT
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details