ABB AB Ring Connectors H973

Description
NON-INS - TUB RING TERM, 1AN-1/0
Request a Quote Datasheet
Description
NON-INS - TUB RING TERM, 1AN-1/0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-H973-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-H973-ND
Ring Connectors 6308-H973-ND
NON-INS - TUB RING TERM, 1AN-1/0

NON-INS - TUB RING TERM, 1AN-1/0

Buy Now Datasheet
Terminal, Ring Tongue, 0.375
Chicago, IL, United States
Terminal, Ring Tongue, 0.375", Crimp; Stud Size - Metric Abb - Thomas & Betts
94F1062
Terminal, Ring Tongue, 0.375", Crimp; Stud Size - Metric Abb - Thomas & Betts 94F1062
TERMINAL, RING TONGUE, 0.375", CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:Sta-Kon H Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.375", CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:Sta-Kon H Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
CTMT Solderless Terminals - H973 - Galco Industrial Electronics
Madison Heights, MI, United States
CTMT Solderless Terminals
H973
CTMT Solderless Terminals H973
NON-INS - TUB RING TERM, 1AN-1/0, 3

NON-INS - TUB RING TERM, 1AN-1/0, 3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-H973-ND 94F1062 H973
Product Name Ring Connectors Terminal, Ring Tongue, 0.375", Crimp; Stud Size - Metric Abb - Thomas & Betts CTMT Solderless Terminals
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers