ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts H600-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:6"; Conduit Material:Zinc; Conduit Colour:-; External Length:76.96mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:80.163mm RoHS Compliant: Yes
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:6"; Conduit Material:Zinc; Conduit Colour:-; External Length:76.96mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:80.163mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a locknut designed for connecting externally threaded conduit or connectors to threadless openings in boxes or enclosures. It is constructed from hardened steel, malleable iron, or copper-free aluminum, ensuring durability and resistance to deformation during tightening. The locknut features an extended reach for clamping on thin boxes and enclosures, cuts through protective coatings to ensure ground continuity, and allows for tightening from the outside. It is specifically designed to prevent loosening under vibration, making it suitable for various applications, including service entrance installations. The product is compliant with UL and CSA standards, ensuring reliability and safety in electrical installations.

Datasheet Summary
Powered by GS/AI

The product is a locknut designed for connecting externally threaded conduit or connectors to threadless openings in boxes or enclosures. It is constructed from hardened steel, malleable iron, or copper-free aluminum, ensuring durability and resistance to deformation during tightening. The locknut features an extended reach for clamping on thin boxes and enclosures, cuts through protective coatings to ensure ground continuity, and allows for tightening from the outside. It is specifically designed to prevent loosening under vibration, making it suitable for various applications, including service entrance installations. The product is compliant with UL and CSA standards, ensuring reliability and safety in electrical installations.

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 16F1174 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
16F1174
Electrical; Conduit Configuration Abb - Thomas & Betts 16F1174
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:6"; Conduit Material:Zinc; Conduit Colour:-; External Length:76.96mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:80.163mm RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:6"; Conduit Material:Zinc; Conduit Colour:-; External Length:76.96mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:80.163mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1174
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products