ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts H500-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:5"; Conduit Material:Zinc; Conduit Colour:-; External Length:76.96mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:76.988mm RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:5"; Conduit Material:Zinc; Conduit Colour:-; External Length:76.96mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:76.988mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 16F1173 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
16F1173
Electrical; Conduit Configuration Abb - Thomas & Betts 16F1173
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:5"; Conduit Material:Zinc; Conduit Colour:-; External Length:76.96mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:76.988mm RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:5"; Conduit Material:Zinc; Conduit Colour:-; External Length:76.96mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:76.988mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1173
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers