ABB AB Pillow Block/Bearing Housing H4S-522-USAF USAF

Description
PILLOW BLOCK HOUSING, FOUR BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON, BOTH ENDS OPEN SPLIT TYPE, 16.5 INCH LENGTH, 9.41 INCH HEIGHT, 22200K BEARING TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK HOUSING, FOUR BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON, BOTH ENDS OPEN SPLIT TYPE, 16.5 INCH LENGTH, 9.41 INCH HEIGHT, 22200K BEARING TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116657565 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116657565
Pillow Block/Bearing Housing 116657565
PILLOW BLOCK HOUSING, FOUR BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON, BOTH ENDS OPEN SPLIT TYPE, 16.5 INCH LENGTH, 9.41 INCH HEIGHT, 22200K BEARING TYPE. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK HOUSING, FOUR BOLT BASE, SPLIT PILLOW BLOCK, CAST IRON, BOTH ENDS OPEN SPLIT TYPE, 16.5 INCH LENGTH, 9.41 INCH HEIGHT, 22200K BEARING TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116657565
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP202 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
2 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plastic Pillow Block Bearings - PPL204-STL-5/8 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.6250 inch (15.87 mm)
View Details