ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts H350-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:7/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:69.063mm RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:7/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:69.063mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 16F1171 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
16F1171
Electrical; Conduit Configuration Abb - Thomas & Betts 16F1171
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:7/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:69.063mm RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:7/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:69.063mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1171
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190421 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details