ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts H300-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:3"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:61.926mm RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:3"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:61.926mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 16F1170 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
16F1170
Electrical; Conduit Configuration Abb - Thomas & Betts 16F1170
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:3"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:61.926mm RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:3"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.56mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:61.926mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1170
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details