ABB AB Conduit Fitting, Buna-N, Zinc, 2-1/2"; Conduit Configuration Abb - Thomas & Betts H250GR-TB

Description
CONDUIT FITTING, BUNA-N, ZINC, 2-1/2"; Conduit Configuration:Straig ht; Trade Size:5/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.31mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT FITTING, BUNA-N, ZINC, 2-1/2"; Conduit Configuration:Straig ht; Trade Size:5/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.31mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Buna-N, Zinc, 2-1/2
Chicago, IL, United States
Conduit Fitting, Buna-N, Zinc, 2-1/2"; Conduit Configuration Abb - Thomas & Betts
75H2119
Conduit Fitting, Buna-N, Zinc, 2-1/2"; Conduit Configuration Abb - Thomas & Betts 75H2119
CONDUIT FITTING, BUNA-N, ZINC, 2-1/2"; Conduit Configuration:Straig ht; Trade Size:5/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.31mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

CONDUIT FITTING, BUNA-N, ZINC, 2-1/2"; Conduit Configuration:Straight; Trade Size:5/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:67.31mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H2119
Product Name Conduit Fitting, Buna-N, Zinc, 2-1/2"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details