ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts H200-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Zinc; Conduit Colour:-; External Length:49.28mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:49.226mm RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Zinc; Conduit Colour:-; External Length:49.28mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:49.226mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 16F1168 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
16F1168
Electrical; Conduit Configuration Abb - Thomas & Betts 16F1168
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:2"; Conduit Material:Zinc; Conduit Colour:-; External Length:49.28mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:49.226mm RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:2"; Conduit Material:Zinc; Conduit Colour:-; External Length:49.28mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:49.226mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1168
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details