ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts H150-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:3/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:47.63mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:47.625mm RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:3/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:47.63mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:47.625mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 16F1167 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
16F1167
Electrical; Conduit Configuration Abb - Thomas & Betts 16F1167
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:3/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:47.63mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:47.625mm RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:3/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:47.63mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Hub Connector; Body Material:Zinc; Length:47.625mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1167
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details