ABB AB Conduit Fitting, Buna-N, Zinc, 1"; Conduit Configuration Abb - Thomas & Betts H100BHD

Description
CONDUIT FITTING, BUNA-N, ZINC, 1"; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Zinc; Conduit Colour:-; External Length:42.93mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, BUNA-N, ZINC, 1"; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Zinc; Conduit Colour:-; External Length:42.93mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Buna-N, Zinc, 1
Chicago, IL, United States
Conduit Fitting, Buna-N, Zinc, 1"; Conduit Configuration Abb - Thomas & Betts
75H1882
Conduit Fitting, Buna-N, Zinc, 1"; Conduit Configuration Abb - Thomas & Betts 75H1882
CONDUIT FITTING, BUNA-N, ZINC, 1"; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Zinc; Conduit Colour:-; External Length:42.93mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, BUNA-N, ZINC, 1"; Conduit Configuration:Straight; Trade Size:1"; Conduit Material:Zinc; Conduit Colour:-; External Length:42.93mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H1882
Product Name Conduit Fitting, Buna-N, Zinc, 1"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
RECEPTACLE, MINI - 888NS-D65AF1-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details