ABB AB Conduit Fitting, Buna-N, Aluminium, 1"; Conduit Configuration Abb - Thomas & Betts H100A

Description
CONDUIT FITTING, BUNA-N, ALUMINIUM, 1"; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Aluminium; Conduit Colour:-; External Length:45.97mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, BUNA-N, ALUMINIUM, 1"; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Aluminium; Conduit Colour:-; External Length:45.97mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Buna-N, Aluminium, 1
Chicago, IL, United States
Conduit Fitting, Buna-N, Aluminium, 1"; Conduit Configuration Abb - Thomas & Betts
07H6582
Conduit Fitting, Buna-N, Aluminium, 1"; Conduit Configuration Abb - Thomas & Betts 07H6582
CONDUIT FITTING, BUNA-N, ALUMINIUM, 1"; Conduit Configuration:Straig ht; Trade Size:1"; Conduit Material:Aluminium; Conduit Colour:-; External Length:45.97mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, BUNA-N, ALUMINIUM, 1"; Conduit Configuration:Straight; Trade Size:1"; Conduit Material:Aluminium; Conduit Colour:-; External Length:45.97mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H6582
Product Name Conduit Fitting, Buna-N, Aluminium, 1"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details