ABB AB Ring Connectors H10-14

Description
NON-INS - TUB RING TERM, 1/0, 1/
Request a Quote Datasheet
Description
NON-INS - TUB RING TERM, 1/0, 1/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-H10-14-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-H10-14-ND
Ring Connectors 6308-H10-14-ND
NON-INS - TUB RING TERM, 1/0, 1/

NON-INS - TUB RING TERM, 1/0, 1/

Buy Now Datasheet
Terminal, Ring Tongue, 0.25
Chicago, IL, United States
Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Abb - Thomas & Betts
58M3070
Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Abb - Thomas & Betts 58M3070
TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:Sta-Kon H Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.25", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Product Range:Sta-Kon H Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-H10-14-ND 58M3070
Product Name Ring Connectors Terminal, Ring Tongue, 0.25", Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111179 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details