ABB AB Conduit Fitting, Buna-N, Aluminium, 3/4"; Conduit Configuration Abb - Thomas & Betts H075BHDA

Description
CONDUIT FITTING, BUNA-N, ALUMINIUM, 3/4"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Aluminium; Conduit Colour:-; External Length:37.34mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, BUNA-N, ALUMINIUM, 3/4"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Aluminium; Conduit Colour:-; External Length:37.34mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Buna-N, Aluminium, 3/4
Chicago, IL, United States
Conduit Fitting, Buna-N, Aluminium, 3/4"; Conduit Configuration Abb - Thomas & Betts
75H1865
Conduit Fitting, Buna-N, Aluminium, 3/4"; Conduit Configuration Abb - Thomas & Betts 75H1865
CONDUIT FITTING, BUNA-N, ALUMINIUM, 3/4"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Aluminium; Conduit Colour:-; External Length:37.34mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, BUNA-N, ALUMINIUM, 3/4"; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Aluminium; Conduit Colour:-; External Length:37.34mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H1865
Product Name Conduit Fitting, Buna-N, Aluminium, 3/4"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulation Boot for P/N 9350 - 9352 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details