ABB AB Conduit Fitting, Buna-N, Zinc, 3/4"; Conduit Configuration Abb - Thomas & Betts H075BHD

Description
CONDUIT FITTING, BUNA-N, ZINC, 3/4"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Zinc; Conduit Colour:-; External Length:37.34mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, BUNA-N, ZINC, 3/4"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Zinc; Conduit Colour:-; External Length:37.34mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Buna-N, Zinc, 3/4
Chicago, IL, United States
Conduit Fitting, Buna-N, Zinc, 3/4"; Conduit Configuration Abb - Thomas & Betts
75H1864
Conduit Fitting, Buna-N, Zinc, 3/4"; Conduit Configuration Abb - Thomas & Betts 75H1864
CONDUIT FITTING, BUNA-N, ZINC, 3/4"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Zinc; Conduit Colour:-; External Length:37.34mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, BUNA-N, ZINC, 3/4"; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Zinc; Conduit Colour:-; External Length:37.34mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H1864
Product Name Conduit Fitting, Buna-N, Zinc, 3/4"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - CC-A-SMAN-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details