ABB AB Conduit Fitting, Stainless Steel, 1/2"; Conduit Configuration Abb - Thomas & Betts H050GRSST

Description
CONDUIT FITTING, STAINLESS STEEL, 1/2"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Stainless Steel; Conduit Colour:-; External Length:39.62mm; IP / NEMA Rating:NEMA 3R, NEMA 4, NEMA 13; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STAINLESS STEEL, 1/2"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Stainless Steel; Conduit Colour:-; External Length:39.62mm; IP / NEMA Rating:NEMA 3R, NEMA 4, NEMA 13; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Stainless Steel, 1/2
Chicago, IL, United States
Conduit Fitting, Stainless Steel, 1/2"; Conduit Configuration Abb - Thomas & Betts
49H8156
Conduit Fitting, Stainless Steel, 1/2"; Conduit Configuration Abb - Thomas & Betts 49H8156
CONDUIT FITTING, STAINLESS STEEL, 1/2"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Stainless Steel; Conduit Colour:-; External Length:39.62mm; IP / NEMA Rating:NEMA 3R, NEMA 4, NEMA 13; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, STAINLESS STEEL, 1/2"; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Stainless Steel; Conduit Colour:-; External Length:39.62mm; IP / NEMA Rating:NEMA 3R, NEMA 4, NEMA 13; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49H8156
Product Name Conduit Fitting, Stainless Steel, 1/2"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details