ABB AB Conduit Fitting, Zinc, 1/2"; Conduit Configuration Abb - Thomas & Betts H050GR-TB

Description
CONDUIT FITTING, ZINC, 1/2"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:30.23mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, ZINC, 1/2"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:30.23mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Zinc, 1/2
Chicago, IL, United States
Conduit Fitting, Zinc, 1/2"; Conduit Configuration Abb - Thomas & Betts
75H1856
Conduit Fitting, Zinc, 1/2"; Conduit Configuration Abb - Thomas & Betts 75H1856
CONDUIT FITTING, ZINC, 1/2"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:30.23mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, ZINC, 1/2"; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:30.23mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H1856
Product Name Conduit Fitting, Zinc, 1/2"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details