ABB AB Conduit Fitting, Buna-N, Zinc, 1/2"; Conduit Configuration Abb - Thomas & Betts H050BHD

Description
CONDUIT FITTING, BUNA-N, ZINC, 1/2"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:35.56mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, BUNA-N, ZINC, 1/2"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:35.56mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Buna-N, Zinc, 1/2
Chicago, IL, United States
Conduit Fitting, Buna-N, Zinc, 1/2"; Conduit Configuration Abb - Thomas & Betts
92C2836
Conduit Fitting, Buna-N, Zinc, 1/2"; Conduit Configuration Abb - Thomas & Betts 92C2836
CONDUIT FITTING, BUNA-N, ZINC, 1/2"; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:35.56mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

CONDUIT FITTING, BUNA-N, ZINC, 1/2"; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:35.56mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92C2836
Product Name Conduit Fitting, Buna-N, Zinc, 1/2"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details