ABB AB Electrical; Conduit Configuration Abb - Thomas & Betts H050-TB

Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:228.6mm; IP / NEMA Rating:NEMA 3R, NEMA 4, NEMA 13; Product Range:-; Accessory Type:Hub Connector; Length:39.701mm RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:228.6mm; IP / NEMA Rating:NEMA 3R, NEMA 4, NEMA 13; Product Range:-; Accessory Type:Hub Connector; Length:39.701mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical; Conduit Configuration Abb - Thomas & Betts - 16F1163 - Newark, An Avnet Company
Chicago, IL, United States
Electrical; Conduit Configuration Abb - Thomas & Betts
16F1163
Electrical; Conduit Configuration Abb - Thomas & Betts 16F1163
ELECTRICAL; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:228.6mm; IP / NEMA Rating:NEMA 3R, NEMA 4, NEMA 13; Product Range:-; Accessory Type:Hub Connector; Length:39.701mm RoHS Compliant: Yes

ELECTRICAL; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:228.6mm; IP / NEMA Rating:NEMA 3R, NEMA 4, NEMA 13; Product Range:-; Accessory Type:Hub Connector; Length:39.701mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F1163
Product Name Electrical; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products