ABB AB Visual Signal Indicator, 120Vac; Module Lens Colour Abb Thomas & Betts GSUL2SS

Description
VISUAL SIGNAL INDICATOR, 120VAC; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 7; Power Rating:-; External Height:234.95mm RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, 120VAC; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 7; Power Rating:-; External Height:234.95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 120Vac; Module Lens Colour Abb Thomas & Betts - 98H8698 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 120Vac; Module Lens Colour Abb Thomas & Betts
98H8698
Visual Signal Indicator, 120Vac; Module Lens Colour Abb Thomas & Betts 98H8698
VISUAL SIGNAL INDICATOR, 120VAC; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 7; Power Rating:-; External Height:234.95mm RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, 120VAC; Module Lens Colour:-; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 7; Power Rating:-; External Height:234.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 98H8698
Product Name Visual Signal Indicator, 120Vac; Module Lens Colour Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Panel Mount Indicators - 1302297 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details