ABB AB Visual Signal Indicator, 240Vac; Module Lens Colour Abb Thomas & Betts GSUL2SS-240

Description
VISUAL SIGNAL INDICATOR, 240VAC; Module Lens Colour:-; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 7; Power Rating:-; External Height:234.95mm RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, 240VAC; Module Lens Colour:-; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 7; Power Rating:-; External Height:234.95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 240Vac; Module Lens Colour Abb Thomas & Betts - 98H8699 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 240Vac; Module Lens Colour Abb Thomas & Betts
98H8699
Visual Signal Indicator, 240Vac; Module Lens Colour Abb Thomas & Betts 98H8699
VISUAL SIGNAL INDICATOR, 240VAC; Module Lens Colour:-; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 7; Power Rating:-; External Height:234.95mm RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, 240VAC; Module Lens Colour:-; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 7; Power Rating:-; External Height:234.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 98H8699
Product Name Visual Signal Indicator, 240Vac; Module Lens Colour Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Pilot Light - 11015430 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details