ABB AB Outer Sleeve, Shielding, Green, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts GSC500

Description
OUTER SLEEVE, SHIELDING, GREEN, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Green; Internal Diameter:12.7mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
OUTER SLEEVE, SHIELDING, GREEN, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Green; Internal Diameter:12.7mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outer Sleeve, Shielding, Green, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts - 96B3570 - Newark, An Avnet Company
Chicago, IL, United States
Outer Sleeve, Shielding, Green, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
96B3570
Outer Sleeve, Shielding, Green, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts 96B3570
OUTER SLEEVE, SHIELDING, GREEN, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Green; Internal Diameter:12.7mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

OUTER SLEEVE, SHIELDING, GREEN, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Green; Internal Diameter:12.7mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 96B3570
Product Name Outer Sleeve, Shielding, Green, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details