ABB AB Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts GSC149

Description
OUTER SLEEVE, SHIELDING, PURPLE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:-; Sleeving Colour:Purple; Internal Diameter:3.78mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
OUTER SLEEVE, SHIELDING, PURPLE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:-; Sleeving Colour:Purple; Internal Diameter:3.78mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts - 75H0590 - Newark, An Avnet Company
Chicago, IL, United States
Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
75H0590
Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts 75H0590
OUTER SLEEVE, SHIELDING, PURPLE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:-; Sleeving Colour:Purple; Internal Diameter:3.78mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

OUTER SLEEVE, SHIELDING, PURPLE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:-; Sleeving Colour:Purple; Internal Diameter:3.78mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 75H0590
Product Name Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details