ABB AB Outer Sleeve, Shielding, Blue, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts GSC128

Description
OUTER SLEEVE, SHIELDING, BLUE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Blue; Internal Diameter:3.25mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
OUTER SLEEVE, SHIELDING, BLUE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Blue; Internal Diameter:3.25mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outer Sleeve, Shielding, Blue, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts - 88F5481 - Newark, An Avnet Company
Chicago, IL, United States
Outer Sleeve, Shielding, Blue, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
88F5481
Outer Sleeve, Shielding, Blue, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts 88F5481
OUTER SLEEVE, SHIELDING, BLUE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Blue; Internal Diameter:3.25mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

OUTER SLEEVE, SHIELDING, BLUE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Blue; Internal Diameter:3.25mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 88F5481
Product Name Outer Sleeve, Shielding, Blue, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345922 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7520 inch (19.1 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details