ABB AB Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts GSC-225

Description
OUTER SLEEVE, SHIELDING, PURPLE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Purple; Internal Diameter:5.71mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
OUTER SLEEVE, SHIELDING, PURPLE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Purple; Internal Diameter:5.71mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts - 31C8820 - Newark, An Avnet Company
Chicago, IL, United States
Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
31C8820
Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts 31C8820
OUTER SLEEVE, SHIELDING, PURPLE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Purple; Internal Diameter:5.71mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

OUTER SLEEVE, SHIELDING, PURPLE, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Purple; Internal Diameter:5.71mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31C8820
Product Name Outer Sleeve, Shielding, Purple, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/32-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
shrink tube - 024239-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details