ABB AB Inner Sleeve, Shielding, Purple, 7.9Mm; Product Range Abb Thomas & Betts GSB312

Description
INNER SLEEVE, SHIELDING, PURPLE, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:7.92mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Purple RoHS Compliant: Yes
Datasheet
Description
INNER SLEEVE, SHIELDING, PURPLE, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:7.92mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Purple RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner Sleeve, Shielding, Purple, 7.9Mm; Product Range Abb Thomas & Betts - 23C7836 - Newark, An Avnet Company
Chicago, IL, United States
Inner Sleeve, Shielding, Purple, 7.9Mm; Product Range Abb Thomas & Betts
23C7836
Inner Sleeve, Shielding, Purple, 7.9Mm; Product Range Abb Thomas & Betts 23C7836
INNER SLEEVE, SHIELDING, PURPLE, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:7.92mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Purple RoHS Compliant: Yes

INNER SLEEVE, SHIELDING, PURPLE, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:7.92mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Purple RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 23C7836
Product Name Inner Sleeve, Shielding, Purple, 7.9Mm; Product Range Abb Thomas & Betts
Terminal Type Specialty
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details