ABB AB Inner Sleeve, Shielding, Grey, 7.9Mm; Product Range Abb Thomas & Betts GSB128

Description
INNER SLEEVE, SHIELDING, GREY, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:3.25mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Grey RoHS Compliant: Yes
Datasheet
Description
INNER SLEEVE, SHIELDING, GREY, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:3.25mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner Sleeve, Shielding, Grey, 7.9Mm; Product Range Abb Thomas & Betts - 75H0526 - Newark, An Avnet Company
Chicago, IL, United States
Inner Sleeve, Shielding, Grey, 7.9Mm; Product Range Abb Thomas & Betts
75H0526
Inner Sleeve, Shielding, Grey, 7.9Mm; Product Range Abb Thomas & Betts 75H0526
INNER SLEEVE, SHIELDING, GREY, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:3.25mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Grey RoHS Compliant: Yes

INNER SLEEVE, SHIELDING, GREY, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:3.25mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 75H0526
Product Name Inner Sleeve, Shielding, Grey, 7.9Mm; Product Range Abb Thomas & Betts
Terminal Type Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details