ABB AB Inner Sleeve, Two-Piece, 1.47Mm, Yellow; Product Range Abb Thomas & Betts GSB-058

Description
INNER SLEEVE, TWO-PIECE, 1.47MM, YELLOW; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:1.47mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Yellow RoHS Compliant: Yes
Description
INNER SLEEVE, TWO-PIECE, 1.47MM, YELLOW; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:1.47mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Yellow RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Inner Sleeve, Two-Piece, 1.47mm, Yellow, part number 69H6371, is designed for use in shielded cable grounding systems. It features a length of 7.9mm and an inner diameter of 1.47mm, with an outer diameter of 2.10mm. The product is made from hard bronze and is tin plated, ensuring durability and reliability in various applications. This connector is part of a two-piece assembly that allows for solderless crimp connections, specifically for hexagonal range applications. The sleeves are color-coded for easy identification and have been widely used in communications, aerospace, electronic, telephone, radio, and TV applications. The product is RoHS compliant and is available in bulk packaging, with 1000 units per inner package and 10,000 units per outer package.

Datasheet Summary
Powered by GS/AI

The Inner Sleeve, Two-Piece, 1.47mm, Yellow, part number 69H6371, is designed for use in shielded cable grounding systems. It features a length of 7.9mm and an inner diameter of 1.47mm, with an outer diameter of 2.10mm. The product is made from hard bronze and is tin plated, ensuring durability and reliability in various applications. This connector is part of a two-piece assembly that allows for solderless crimp connections, specifically for hexagonal range applications. The sleeves are color-coded for easy identification and have been widely used in communications, aerospace, electronic, telephone, radio, and TV applications. The product is RoHS compliant and is available in bulk packaging, with 1000 units per inner package and 10,000 units per outer package.

Suppliers

Company
Product
Description
Supplier Links
Inner Sleeve, Two-Piece, 1.47Mm, Yellow; Product Range Abb Thomas & Betts - 69H6371 - Newark, An Avnet Company
Chicago, IL, United States
Inner Sleeve, Two-Piece, 1.47Mm, Yellow; Product Range Abb Thomas & Betts
69H6371
Inner Sleeve, Two-Piece, 1.47Mm, Yellow; Product Range Abb Thomas & Betts 69H6371
INNER SLEEVE, TWO-PIECE, 1.47MM, YELLOW; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:1.47mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Yellow RoHS Compliant: Yes

INNER SLEEVE, TWO-PIECE, 1.47MM, YELLOW; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:1.47mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 69H6371
Product Name Inner Sleeve, Two-Piece, 1.47Mm, Yellow; Product Range Abb Thomas & Betts
Terminal Type Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminal Posts - 1796904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details