ABB AB Grommet, Pe, Natural, 0.25, 100Ft; Grommet Type Abb Thomas & Betts GRPE-250-9-C

Description
GROMMET, PE, NATURAL, 0.25", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.35mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET, PE, NATURAL, 0.25", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.35mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pe, Natural, 0.25, 100Ft; Grommet Type Abb Thomas & Betts - 75H0468 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pe, Natural, 0.25, 100Ft; Grommet Type Abb Thomas & Betts
75H0468
Grommet, Pe, Natural, 0.25, 100Ft; Grommet Type Abb Thomas & Betts 75H0468
GROMMET, PE, NATURAL, 0.25", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.35mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET, PE, NATURAL, 0.25", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:6.35mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 75H0468
Product Name Grommet, Pe, Natural, 0.25, 100Ft; Grommet Type Abb Thomas & Betts
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/BE - V80/BE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details