ABB AB Grommet, Pe, Natural, 0.052, 100Ft; Grommet Type Abb Thomas & Betts GRPE-052-9-C

Description
GROMMET, PE, NATURAL, 0.052", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.32mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET, PE, NATURAL, 0.052", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.32mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pe, Natural, 0.052, 100Ft; Grommet Type Abb Thomas & Betts - 75H0462 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pe, Natural, 0.052, 100Ft; Grommet Type Abb Thomas & Betts
75H0462
Grommet, Pe, Natural, 0.052, 100Ft; Grommet Type Abb Thomas & Betts 75H0462
GROMMET, PE, NATURAL, 0.052", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.32mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET, PE, NATURAL, 0.052", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.32mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 75H0462
Product Name Grommet, Pe, Natural, 0.052, 100Ft; Grommet Type Abb Thomas & Betts
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-WT - LS60F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details