ABB AB Grommet, Extruded, Nylon, Black, 100Ft; Grommet Type Abb Thomas & Betts GRNY062-0-C

Description
GROMMET, EXTRUDED, NYLON, BLACK, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:1.57mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Description
GROMMET, EXTRUDED, NYLON, BLACK, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:1.57mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Extruded, Nylon, Black, 100Ft; Grommet Type Abb Thomas & Betts - 03P0862 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Extruded, Nylon, Black, 100Ft; Grommet Type Abb Thomas & Betts
03P0862
Grommet, Extruded, Nylon, Black, 100Ft; Grommet Type Abb Thomas & Betts 03P0862
GROMMET, EXTRUDED, NYLON, BLACK, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:1.57mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, EXTRUDED, NYLON, BLACK, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:1.57mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 03P0862
Product Name Grommet, Extruded, Nylon, Black, 100Ft; Grommet Type Abb Thomas & Betts
Material Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details