ABB AB Grommet, Nylon 6.6, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts GRNY-100-9-C

Description
GROMMET, NYLON 6.6, NATURAL, 0.1", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.54mm; Grommet Colour:Natural RoHS Compliant: Yes
Datasheet
Description
GROMMET, NYLON 6.6, NATURAL, 0.1", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.54mm; Grommet Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts - 75H0453 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts
75H0453
Grommet, Nylon 6.6, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts 75H0453
GROMMET, NYLON 6.6, NATURAL, 0.1", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.54mm; Grommet Colour:Natural RoHS Compliant: Yes

GROMMET, NYLON 6.6, NATURAL, 0.1", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.54mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 75H0453
Product Name Grommet, Nylon 6.6, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts
Material Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Cable Grommets - 2414596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.4724 inch (12 mm)
Groove Width 0.1181 inch (3 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details