ABB AB Cable Grommet, Open, Nylon 6.6, Natural; Grommet Type Abb Thomas & Betts GRNY-085-9C

Description
CABLE GROMMET, OPEN, NYLON 6.6, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.15mm; Grommet Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE GROMMET, OPEN, NYLON 6.6, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.15mm; Grommet Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Grommet, Open, Nylon 6.6, Natural; Grommet Type Abb Thomas & Betts - 03C3216 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Nylon 6.6, Natural; Grommet Type Abb Thomas & Betts
03C3216
Cable Grommet, Open, Nylon 6.6, Natural; Grommet Type Abb Thomas & Betts 03C3216
CABLE GROMMET, OPEN, NYLON 6.6, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.15mm; Grommet Colour:Natural RoHS Compliant: Yes

CABLE GROMMET, OPEN, NYLON 6.6, NATURAL; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.15mm; Grommet Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 03C3216
Product Name Cable Grommet, Open, Nylon 6.6, Natural; Grommet Type Abb Thomas & Betts
Material Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
Bushings, Grommets - 36-8496-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details