ABB AB Grommet, Nylon 6.6, Black, 0.085, 100Ft; Grommet Type Abb Thomas & Betts GRNY-085-0-C

Description
GROMMET, NYLON 6.6, BLACK, 0.085", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.16mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Description
GROMMET, NYLON 6.6, BLACK, 0.085", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.16mm; Grommet Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, Black, 0.085, 100Ft; Grommet Type Abb Thomas & Betts - 95C0159 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, Black, 0.085, 100Ft; Grommet Type Abb Thomas & Betts
95C0159
Grommet, Nylon 6.6, Black, 0.085, 100Ft; Grommet Type Abb Thomas & Betts 95C0159
GROMMET, NYLON 6.6, BLACK, 0.085", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.16mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, BLACK, 0.085", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:2.16mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95C0159
Product Name Grommet, Nylon 6.6, Black, 0.085, 100Ft; Grommet Type Abb Thomas & Betts
Material Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 117761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details