ABB AB Grommet, Nylon 6.6, Black, 0.052, 100Ft; Grommet Type Abb Thomas & Betts GRNY-052-0-C

Description
GROMMET, NYLON 6.6, BLACK, 0.052", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:0.052"; Grommet Colour:Black RoHS Compliant: Yes
Datasheet
Description
GROMMET, NYLON 6.6, BLACK, 0.052", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:0.052"; Grommet Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, Black, 0.052, 100Ft; Grommet Type Abb Thomas & Betts - 75H0443 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, Black, 0.052, 100Ft; Grommet Type Abb Thomas & Betts
75H0443
Grommet, Nylon 6.6, Black, 0.052, 100Ft; Grommet Type Abb Thomas & Betts 75H0443
GROMMET, NYLON 6.6, BLACK, 0.052", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:0.052"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, BLACK, 0.052", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:-; Panel Thickness Max:0.052"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 75H0443
Product Name Grommet, Nylon 6.6, Black, 0.052, 100Ft; Grommet Type Abb Thomas & Betts
Material Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 605661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.6299 inch (16 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details