ABB Reducer GF2018AG

Description
DISCONTINUED BY MANUFACTURER, 900 SERIES, RIGHT ANGLE, QUILL TYPE, SOLID SHAFT, MAX INPUT 0.92, MAX OUTPUT TORQUE 461, NEMA MOTOR MOUNT, 56C F-918-20-B5-G. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, 900 SERIES, RIGHT ANGLE, QUILL TYPE, SOLID SHAFT, MAX INPUT 0.92, MAX OUTPUT TORQUE 461, NEMA MOTOR MOUNT, 56C F-918-20-B5-G. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64280384 - Radwell International
Willingboro, NJ, United States
Reducer
64280384
Reducer 64280384
DISCONTINUED BY MANUFACTURER, 900 SERIES, RIGHT ANGLE, QUILL TYPE, SOLID SHAFT, MAX INPUT 0.92, MAX OUTPUT TORQUE 461, NEMA MOTOR MOUNT, 56C F-918-20-B5-G. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 900 SERIES, RIGHT ANGLE, QUILL TYPE, SOLID SHAFT, MAX INPUT 0.92, MAX OUTPUT TORQUE 461, NEMA MOTOR MOUNT, 56C F-918-20-B5-G. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64280384
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - S - 020 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 3.25 (X : 1)
Rated Output Torque 1673 to 5823 In-lbs (1929 to 6714 kg-cm)
Maximum Input Power 6 to 28 HP
View Details
Gearboxes - 2166544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 6.85 inch (174 mm)
Height 3.62 inch (92 mm)
View Details
Gearbox - EMGA-60-P-G3-SAS-55 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details