ABB Reducer GF0513AG

Description
DISCONTINUED BY MANUFACTURER, REDUCER, 900 SERIES, RIGHT ANGLE, QUILL TYPE, SOLID SHAFT, 1.11MAX INPUT HP, 165 MAX OUTPUT TORQUE RATING, 56C, NEMA MOTOR MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REDUCER, 900 SERIES, RIGHT ANGLE, QUILL TYPE, SOLID SHAFT, 1.11MAX INPUT HP, 165 MAX OUTPUT TORQUE RATING, 56C, NEMA MOTOR MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64272045 - Radwell International
Willingboro, NJ, United States
Reducer
64272045
Reducer 64272045
DISCONTINUED BY MANUFACTURER, REDUCER, 900 SERIES, RIGHT ANGLE, QUILL TYPE, SOLID SHAFT, 1.11MAX INPUT HP, 165 MAX OUTPUT TORQUE RATING, 56C, NEMA MOTOR MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REDUCER, 900 SERIES, RIGHT ANGLE, QUILL TYPE, SOLID SHAFT, 1.11MAX INPUT HP, 165 MAX OUTPUT TORQUE RATING, 56C, NEMA MOTOR MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64272045
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-2187 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2187 (X : 1)
View Details
SIS 22:1 Composite - SIS-22C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 22 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details