ABB AB Reducer GCF5X02BB

Description
RATIO MULTIPLIER - INLINE - QUILL TYPE - SOLID SHAFT GEAR RATIO 5:1 INPUT STYLE 140TC OUT PUT STYLE 140TC. FREE 2 YEAR RADWELL WARRANTY
Description
RATIO MULTIPLIER - INLINE - QUILL TYPE - SOLID SHAFT GEAR RATIO 5:1 INPUT STYLE 140TC OUT PUT STYLE 140TC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64310402 - Radwell International
Willingboro, NJ, United States
Reducer
64310402
Reducer 64310402
RATIO MULTIPLIER - INLINE - QUILL TYPE - SOLID SHAFT GEAR RATIO 5:1 INPUT STYLE 140TC OUT PUT STYLE 140TC. FREE 2 YEAR RADWELL WARRANTY

RATIO MULTIPLIER - INLINE - QUILL TYPE - SOLID SHAFT GEAR RATIO 5:1 INPUT STYLE 140TC OUT PUT STYLE 140TC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64310402
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details
CaesarSpiral® Spiral Bevel Gearbox Solutions - KT-FL1 - KOFON Motion Group
Specs
Gearing Bevel / Miter
Gear Ratio 1 to 100 (X : 1)
Backlash 6 to 17 arcmin
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
SWS 9:1 Spur / 4:1 Worm Composite - SWS-9S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details