ABB AB Tc Gat6 2 In Bx/surf Cvr, Alum, T-S Abb - Thomas & Betts GAT-6

Description
TC GAT6 2 IN BX/SURF CVR, ALUM, T-S
Description
TC GAT6 2 IN BX/SURF CVR, ALUM, T-S

Suppliers

Company
Product
Description
Supplier Links
Tc Gat6 2 In Bx/surf Cvr, Alum, T-S Abb - Thomas & Betts - 98H8630 - Newark, An Avnet Company
Chicago, IL, United States
Tc Gat6 2 In Bx/surf Cvr, Alum, T-S Abb - Thomas & Betts
98H8630
Tc Gat6 2 In Bx/surf Cvr, Alum, T-S Abb - Thomas & Betts 98H8630
TC GAT6 2 IN BX/SURF CVR, ALUM, T-S

TC GAT6 2 IN BX/SURF CVR, ALUM, T-S

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 98H8630
Product Name Tc Gat6 2 In Bx/surf Cvr, Alum, T-S Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Launch Connectors - NVLC-2F-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 5464948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
RF Connectors - 1052518-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers