ABB Inc. 3-pole Contactors with Auxillary Contacts GAF460 ... GAF750

Description
Description GAF460 ... GAF750 contactors are designed for controlling resistive or slightly inductive loads up to 1000 V DC. These contactors are of the block type design with 3 main poles for connection in series by the user according to conductor cross-sectional area or by using LP connection bars to be ordered separately. Main poles arc chutes fitted with permanent magnets specially designed for DC breaking. The connection polarities must be respected. Control circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 48...500 V 50/60 Hz and 24...500 VDC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessor
Datasheet
Description
Description GAF460 ... GAF750 contactors are designed for controlling resistive or slightly inductive loads up to 1000 V DC. These contactors are of the block type design with 3 main poles for connection in series by the user according to conductor cross-sectional area or by using LP connection bars to be ordered separately. Main poles arc chutes fitted with permanent magnets specially designed for DC breaking. The connection polarities must be respected. Control circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 48...500 V 50/60 Hz and 24...500 VDC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Contactors with Auxillary Contacts - GAF460 ... GAF750 - ABB Inc.
Memphis, TN, United States
3-pole Contactors with Auxillary Contacts
GAF460 ... GAF750
3-pole Contactors with Auxillary Contacts GAF460 ... GAF750
Description GAF460 ... GAF750 contactors are designed for controlling resistive or slightly inductive loads up to 1000 V DC. These contactors are of the block type design with 3 main poles for connection in series by the user according to conductor cross-sectional area or by using LP connection bars to be ordered separately. Main poles arc chutes fitted with permanent magnets specially designed for DC breaking. The connection polarities must be respected. Control circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 48...500 V 50/60 Hz and 24...500 VDC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessor

Description

GAF460 ... GAF750 contactors are designed for controlling resistive or slightly inductive loads up to 1000 V DC.

These contactors are of the block type design with 3 main poles for connection in series by the user according to conductor cross-sectional area or by using LP connection bars to be ordered separately.

Main poles arc chutes fitted with permanent magnets specially designed for DC breaking. The connection polarities must be respected.

Control circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g. 100...250 V AC and DC), only 4 coils to cover control voltages between 48...500 V 50/60 Hz and 24...500 VDC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request)
  • built-in surge suppression
  • add-on auxiliary contact blocks for side mounting and a wide range of accessor
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number GAF460 ... GAF750
Product Name 3-pole Contactors with Auxillary Contacts
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole 32A Contactors - MC-32A/4-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 15936943 - Radwell International
Specs
Number of Poles 1
View Details
Contactor - 328727 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Number of Poles 3
Continuous Current 110 amps
View Details