ABB Inc. 3-pole Contactors with Auxillary Contacts GAF185 ... GAF300

Description
Description GAF185 ... GAF300 contactors are designed for controlling resistive or slightly inductive loads up to 1000 V DC. These contactors are of the block type design with 3 main poles for connection in series by the user according to conductor cross-sectional area or by using LP connection bars to be ordered separately. main poles arc chutes fitted with permanent magnets specially designed for DC breaking. The connection polarities must be respected. control circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g.100...250 V AC and DC), only 3 coils to cover control voltages between 48...250 V 50/60 Hz and 20...250 VDC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet
Description
Description GAF185 ... GAF300 contactors are designed for controlling resistive or slightly inductive loads up to 1000 V DC. These contactors are of the block type design with 3 main poles for connection in series by the user according to conductor cross-sectional area or by using LP connection bars to be ordered separately. main poles arc chutes fitted with permanent magnets specially designed for DC breaking. The connection polarities must be respected. control circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g.100...250 V AC and DC), only 3 coils to cover control voltages between 48...250 V 50/60 Hz and 20...250 VDC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Contactors with Auxillary Contacts - GAF185 ... GAF300 - ABB Inc.
Memphis, TN, United States
3-pole Contactors with Auxillary Contacts
GAF185 ... GAF300
3-pole Contactors with Auxillary Contacts GAF185 ... GAF300
Description GAF185 ... GAF300 contactors are designed for controlling resistive or slightly inductive loads up to 1000 V DC. These contactors are of the block type design with 3 main poles for connection in series by the user according to conductor cross-sectional area or by using LP connection bars to be ordered separately. main poles arc chutes fitted with permanent magnets specially designed for DC breaking. The connection polarities must be respected. control circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g.100...250 V AC and DC), only 3 coils to cover control voltages between 48...250 V 50/60 Hz and 20...250 VDC can manage large control voltage variations reduced panel energy consumption very distinct closing and opening can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request) built-in surge suppression add-on auxiliary contact blocks for side mounting and a wide range of accessories

Description

GAF185 ... GAF300 contactors are designed for controlling resistive or slightly inductive loads up to 1000 V DC.

These contactors are of the block type design with 3 main poles for connection in series by the user according to conductor cross-sectional area or by using LP connection bars to be ordered separately.

main poles arc chutes fitted with permanent magnets specially designed for DC breaking. The connection polarities must be respected.

control circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range (e.g.100...250 V AC and DC), only 3 coils to cover control voltages between 48...250 V 50/60 Hz and 20...250 VDC

  • can manage large control voltage variations
  • reduced panel energy consumption
  • very distinct closing and opening
  • can withstand short voltage dips and voltage sags (SEMI F47 conditions of use on request)
  • built-in surge suppression
  • add-on auxiliary contact blocks for side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number GAF185 ... GAF300
Product Name 3-pole Contactors with Auxillary Contacts
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

6A Manual Motor Starters - MMS-32H-6A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
IEC 12 A Contactor - 100-C12KY01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details