ABB AB Lugs G972

Description
NON-INS TUB RING 2/2AN 5/16
Request a Quote Datasheet
Description
NON-INS TUB RING 2/2AN 5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 6308-G972-ND - DigiKey
Thief River Falls, MN, United States
NON-INS TUB RING 2/2AN 5/16

NON-INS TUB RING 2/2AN 5/16

Buy Now Datasheet
Terminal, Ring Tongue, 0.312
Chicago, IL, United States
Terminal, Ring Tongue, 0.312", Crimp; Stud Size - Metric Abb - Thomas & Betts
03P0865
Terminal, Ring Tongue, 0.312", Crimp; Stud Size - Metric Abb - Thomas & Betts 03P0865
TERMINAL, RING TONGUE, 0.312", CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.312", CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-G972-ND 03P0865
Product Name Lugs Terminal, Ring Tongue, 0.312", Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, Double Stacking, Shorting Link - DB750SL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details