ABB AB Terminal, Ring Tongue, 0.125", Crimp; Stud Size - Metric Abb - Thomas & Betts G971

Description
TERMINAL, RING TONGUE, 0.125", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 0.125", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 0.125
Chicago, IL, United States
Terminal, Ring Tongue, 0.125", Crimp; Stud Size - Metric Abb - Thomas & Betts
03P0864
Terminal, Ring Tongue, 0.125", Crimp; Stud Size - Metric Abb - Thomas & Betts 03P0864
TERMINAL, RING TONGUE, 0.125", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 0.125", CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P0864
Product Name Terminal, Ring Tongue, 0.125", Crimp; Stud Size - Metric Abb - Thomas & Betts
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details