ABB AB ABBG Selector Switches Non-Illuminated G2M2SSK1-40101

Description
KEY SWITCH, 2-POS MIAINT, 1NC, 30mm
Description
KEY SWITCH, 2-POS MIAINT, 1NC, 30mm

Suppliers

Company
Product
Description
Supplier Links
ABBG Selector Switches Non-Illuminated - G2M2SSK1-40101 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Selector Switches Non-Illuminated
G2M2SSK1-40101
ABBG Selector Switches Non-Illuminated G2M2SSK1-40101
KEY SWITCH, 2-POS MIAINT, 1NC, 30mm

KEY SWITCH, 2-POS MIAINT, 1NC, 30mm

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Rotary Switches
Product Number G2M2SSK1-40101
Product Name ABBG Selector Switches Non-Illuminated
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2383952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details