ABB AB Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Abb - Thomas & Betts G2516

Description
TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:M8 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:M8 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Abb - Thomas & Betts - 91B1358 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Abb - Thomas & Betts
91B1358
Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Abb - Thomas & Betts 91B1358
TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:M8 RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:M8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91B1358
Product Name Terminal, Ring Tongue, M8, Crimp; Stud Size - Metric Abb - Thomas & Betts
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers