ABB Measurement & Analytics FT-NIR process analyzer for hydrocarbon and petrochemical applications FTPA2000-HP360

Description
FT-IR Field-mountable Process Analyzer Platform The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC connected via Ethernet to a remote PC data-controller. The FTPA2000-HP360 series analyzers are designed to provide hydrocarbon quality measurements on a wide range of process liquid and vapour steams including naphtha, gasoline, diesel, kerosene, reformate, C4 / LPG streams and similar applications. The analyzer internal sample flow cell system provides precise sample temperature control and allows stream quality measurements to be made with excellent repeatability. Key Features Integrated Ex certified analyzer in IP65 enclosure designed for field shelter installation. Suitable for light hydrocarbon liquid process streams (up to middle distillate, LGO, Kero) and process vapour streams. Full DCS connectivity via ModBUS RTU and OPC Calibration and Validation procedures to ASTM D6122 / E1655 All aspects of system operation, such as sampling system control, referencing, sample analysis, data communication, and data archiving, are controlled by ABB’s FTSW100 Process Software Certified for hazardous locations: Class 1 Division 2, T3 temperature rating, ATEX Category II 2G(EEx pemd [ib] IIC T4 or T3, for hazardous area operation NIR optics covering the 3800 cm-1 to 12,000 cm-1 range, Single cell, single fluid switching kit included, upgrade to dual-cell with fully independent process sample inputs available Multi-stream and multi-property analyses of refinery hydrocarbon streams with fast response (less than 1 minute per stream) Key Applicationns Naphtha conversion applications – CCR / ISOM Naphtha steam-cracker feed for naphtha cracking furnace real-tine optimization Gasoline final product quality analysis for blending optimization
Request a Quote
Description
FT-IR Field-mountable Process Analyzer Platform The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC connected via Ethernet to a remote PC data-controller. The FTPA2000-HP360 series analyzers are designed to provide hydrocarbon quality measurements on a wide range of process liquid and vapour steams including naphtha, gasoline, diesel, kerosene, reformate, C4 / LPG streams and similar applications. The analyzer internal sample flow cell system provides precise sample temperature control and allows stream quality measurements to be made with excellent repeatability. Key Features Integrated Ex certified analyzer in IP65 enclosure designed for field shelter installation. Suitable for light hydrocarbon liquid process streams (up to middle distillate, LGO, Kero) and process vapour streams. Full DCS connectivity via ModBUS RTU and OPC Calibration and Validation procedures to ASTM D6122 / E1655 All aspects of system operation, such as sampling system control, referencing, sample analysis, data communication, and data archiving, are controlled by ABB’s FTSW100 Process Software Certified for hazardous locations: Class 1 Division 2, T3 temperature rating, ATEX Category II 2G(EEx pemd [ib] IIC T4 or T3, for hazardous area operation NIR optics covering the 3800 cm-1 to 12,000 cm-1 range, Single cell, single fluid switching kit included, upgrade to dual-cell with fully independent process sample inputs available Multi-stream and multi-property analyses of refinery hydrocarbon streams with fast response (less than 1 minute per stream) Key Applicationns Naphtha conversion applications – CCR / ISOM Naphtha steam-cracker feed for naphtha cracking furnace real-tine optimization Gasoline final product quality analysis for blending optimization
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FTPA2000-HP360 is a field-mountable FT-IR analyzer for hydrocarbon applications, housed in an IP65 cabinet certified for Class 1 Division 2 and ATEX Category II 2G (EEx pemd [ib] IIC T4 or T3). It features a single fused silica sample cell with optional dual-cell configuration, temperature-controlled at 25°C, and operates in the NIR range (3800-12,000 cm⁻¹) with a quartz halogen source and DTGS detector. Communication is via MODBUS RTU and OPC over Ethernet, with CANopen for local I/O. The system uses ABB's FTSW100 software compliant with 21 CFR Part 11. Required utilities include oil-free instrumentation air at 80 psig and 30 SCFM, purge gas at 20 psig and 1 SCFM, and wash fluids at <100 psig. Ambient operating range is 5-40°C with external weather protection. Scan time is 3 seconds at 4 cm⁻¹ resolution.

Datasheet Summary
Powered by GS/AI

The FTPA2000-HP360 is a field-mountable FT-IR analyzer for hydrocarbon applications, housed in an IP65 cabinet certified for Class 1 Division 2 and ATEX Category II 2G (EEx pemd [ib] IIC T4 or T3). It features a single fused silica sample cell with optional dual-cell configuration, temperature-controlled at 25°C, and operates in the NIR range (3800-12,000 cm⁻¹) with a quartz halogen source and DTGS detector. Communication is via MODBUS RTU and OPC over Ethernet, with CANopen for local I/O. The system uses ABB's FTSW100 software compliant with 21 CFR Part 11. Required utilities include oil-free instrumentation air at 80 psig and 30 SCFM, purge gas at 20 psig and 1 SCFM, and wash fluids at <100 psig. Ambient operating range is 5-40°C with external weather protection. Scan time is 3 seconds at 4 cm⁻¹ resolution.

Suppliers

Company
Product
Description
Supplier Links
FT-NIR process analyzer for hydrocarbon and petrochemical applications - FTPA2000-HP360 - ABB Measurement & Analytics
Zurich, Switzerland
FT-NIR process analyzer for hydrocarbon and petrochemical applications
FTPA2000-HP360
FT-NIR process analyzer for hydrocarbon and petrochemical applications FTPA2000-HP360
FT-IR Field-mountable Process Analyzer Platform The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC connected via Ethernet to a remote PC data-controller. The FTPA2000-HP360 series analyzers are designed to provide hydrocarbon quality measurements on a wide range of process liquid and vapour steams including naphtha, gasoline, diesel, kerosene, reformate, C4 / LPG streams and similar applications. The analyzer internal sample flow cell system provides precise sample temperature control and allows stream quality measurements to be made with excellent repeatability. Key Features Integrated Ex certified analyzer in IP65 enclosure designed for field shelter installation. Suitable for light hydrocarbon liquid process streams (up to middle distillate, LGO, Kero) and process vapour streams. Full DCS connectivity via ModBUS RTU and OPC Calibration and Validation procedures to ASTM D6122 / E1655 All aspects of system operation, such as sampling system control, referencing, sample analysis, data communication, and data archiving, are controlled by ABB’s FTSW100 Process Software Certified for hazardous locations: Class 1 Division 2, T3 temperature rating, ATEX Category II 2G(EEx pemd [ib] IIC T4 or T3, for hazardous area operation NIR optics covering the 3800 cm-1 to 12,000 cm-1 range, Single cell, single fluid switching kit included, upgrade to dual-cell with fully independent process sample inputs available Multi-stream and multi-property analyses of refinery hydrocarbon streams with fast response (less than 1 minute per stream) Key Applicationns Naphtha conversion applications – CCR / ISOM Naphtha steam-cracker feed for naphtha cracking furnace real-tine optimization Gasoline final product quality analysis for blending optimization

FT-IR Field-mountable Process Analyzer Platform

The FTPA2000-HP360 system includes an integrated Ex-certified analyzer cabinet designed for field shelter installation, temperature controlled FT-IR analyzer internal sample system with flow cell(s), full connectivity to DCS via MODBUS or OPC connected via Ethernet to a remote PC data-controller.

The FTPA2000-HP360 series analyzers are designed to provide hydrocarbon quality measurements on a wide range of process liquid and vapour steams including naphtha, gasoline, diesel, kerosene, reformate, C4 / LPG streams and similar applications. The analyzer internal sample flow cell system provides precise sample temperature control and allows stream quality measurements to be made with excellent repeatability.


Key Features

  • Integrated Ex certified analyzer in IP65 enclosure designed for field shelter installation.
  • Suitable for light hydrocarbon liquid process streams (up to middle distillate, LGO, Kero) and process vapour streams.
  • Full DCS connectivity via ModBUS RTU and OPC
  • Calibration and Validation procedures to ASTM D6122 / E1655
  • All aspects of system operation, such as sampling system control, referencing, sample analysis, data communication, and data archiving, are controlled by ABB’s FTSW100 Process Software
  • Certified for hazardous locations:
    • Class 1 Division 2, T3 temperature rating,
    • ATEX Category II 2G(EEx pemd [ib] IIC T4 or T3, for hazardous area operation
  • NIR optics covering the 3800 cm-1 to 12,000 cm-1 range,
  • Single cell, single fluid switching kit included, upgrade to dual-cell with fully independent process sample inputs available
  • Multi-stream and multi-property analyses of refinery hydrocarbon streams with fast response (less than 1 minute per stream)

Key Applicationns

  • Naphtha conversion applications – CCR / ISOM
  • Naphtha steam-cracker feed for naphtha cracking furnace real-tine optimization
  • Gasoline final product quality analysis for blending optimization
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Infrared Spectrometers
Product Number FTPA2000-HP360
Product Name FT-NIR process analyzer for hydrocarbon and petrochemical applications
Detector Type DTGS
Sample Type Liquids
Features Hazardous Environment; Process Control
Spectral Range: 2632 to 833 nm (26316 to 8333 Å)
Unlock Full Specs
to access all available technical data

Similar Products

FT-NIR Analyzers for Process and Field Measurements - FTPA2000-200 Series - ABB Measurement & Analytics
Specs
Optical System Michelson Interferometer
Features Process Control
Spectral Range: 2632 to 714 nm (26316 to 7143 Å)
View Details
Atmospheric chemical gases monitoring spectrometer - OP-MR - ABB Measurement & Analytics
Specs
Optical System Michelson Interferometer
Detector Type MCT
Sample Type Gases
View Details
Laboratory Spectrometer - MB3000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details
Process Spectrometer - FTPA2000-SC Series - ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details