ABB AB Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts FS132B

Description
RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:32B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:4 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:32B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts - 89C0882 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts
89C0882
Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts 89C0882
RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:32B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:4 RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, SCREW; Product Range:Pos-E-Kon B Series; No. of Contacts:17Contacts; Rectangular Shell Size:32B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 89C0882
Product Name Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Polyamide PG Thread Plugs - 7215525 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details