ABB AB Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts FS132A

Description
RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:32A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:32A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts - 09R4642 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts
09R4642
Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts 09R4642
RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:32A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 32+ GROUND, SCREW; Product Range:Pos-E-Kon A Series; No. of Contacts:17Contacts; Rectangular Shell Size:32A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 09R4642
Product Name Rectangular Insert, Receptacle, 32+ Ground, Screw; Product Range Abb Thomas & Betts
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 9010674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel - Stainless; Stainless Steel
NPT Thread M20
View Details